TPI Corporation Explosionproof Fan Driven Unit Heater HLA1624036010.024

Description
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 25.5 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 25.5 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA1624036010.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA1624036010.024
Explosionproof Fan Driven Unit Heater HLA1624036010.024
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 25.5 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 240 V VOLTAGE RATING
  • 25.5 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 34150 BTU/HR CAPACITY
  • 1500 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 40 FT
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 21.7 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA1624036010.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
PTC Air Heaters – MSH Type - MSH(W)-2130M-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.45 kW (4.95 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details