TPI Corporation Explosionproof Fan Driven Unit Heater HLA1624016010.024

Description
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 21-5/8 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 44 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 21-5/8 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 44 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA1624016010.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA1624016010.024
Explosionproof Fan Driven Unit Heater HLA1624016010.024
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 21-5/8 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 44 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 26-3/8 INCH W X 21-5/8 INCH D X 20-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 240 V VOLTAGE RATING
  • 44 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 34150 BTU/HR CAPACITY
  • 1500 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 40 FT
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 21.7 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA1624016010.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 4152969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 7.3 SCFM (12.4 m³/hr)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details