TPI Corporation Explosionproof Fan Driven Unit Heater HLA1620836010.024

Description
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 208 V VOLTAGE RATING 29.3 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 208 V VOLTAGE RATING 29.3 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA1620836010.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA1620836010.024
Explosionproof Fan Driven Unit Heater HLA1620836010.024
14 GAUGE STEEL MATERIAL 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 208 V VOLTAGE RATING 29.3 AMPERE CURRENT RATING 10 KW POWER RATING 34150 BTU/HR CAPACITY 1500 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT MOUNTING HEIGHT 10 FT TEMPERATURE RISE 21.7 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 26-3/8 INCH W X 20-3/4 INCH D X 20-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 208 V VOLTAGE RATING
  • 29.3 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 34150 BTU/HR CAPACITY
  • 1500 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 40 FT
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 21.7 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA1620836010.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-2160M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.80 kW (6.14 MBH)
AC Voltage Required 220 volts
View Details