TPI Corporation Explosionproof Fan Driven Unit Heater HLA124803603.024

Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 4.3 AMPERE CURRENT RATING 3 KW POWER RATING 10250 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 16.5 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 4.3 AMPERE CURRENT RATING 3 KW POWER RATING 10250 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 16.5 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA124803603.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA124803603.024
Explosionproof Fan Driven Unit Heater HLA124803603.024
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 480 V VOLTAGE RATING 4.3 AMPERE CURRENT RATING 3 KW POWER RATING 10250 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 16.5 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 22-3/8 INCH W X 19-3/4 INCH D X 17-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 480 V VOLTAGE RATING
  • 4.3 AMPERE CURRENT RATING
  • 3 KW POWER RATING
  • 10250 BTU/HR CAPACITY
  • 580 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 24 FT
  • MOUNTING HEIGHT 8 FT
  • TEMPERATURE RISE 16.5 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA124803603.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
Applications Comfort Heating Applications That Require Radiant Heat In Indoor, Outdoor, And Exposed Areas
View Details
Advanced Vertical Unit Heater - AV - Thermon, Inc
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature ? to 600 F (? to 316 C)
Sleeve (Sheath) Material Steel
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details