TPI Corporation Explosionproof Fan Driven Unit Heater HLA122401607.524

Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 33.6 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 41.4 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 33.6 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 41.4 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA122401607.524 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA122401607.524
Explosionproof Fan Driven Unit Heater HLA122401607.524
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 240 V VOLTAGE RATING 33.6 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 41.4 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 240 V VOLTAGE RATING
  • 33.6 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25600 BTU/HR CAPACITY
  • 580 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 24 FT
  • MOUNTING HEIGHT 8 FT
  • TEMPERATURE RISE 41.4 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA122401607.524
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details
(PTFE) 1-Element Coil Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details