TPI Corporation Explosionproof Fan Driven Unit Heater HLA122081605.024

Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 208 V VOLTAGE RATING 26 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 27.6 DEG F HLA MODEL
Datasheet
Description
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 208 V VOLTAGE RATING 26 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 27.6 DEG F HLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fan Driven Unit Heater - HLA122081605.024 - TPI Corporation
Gray, TN, USA
Explosionproof Fan Driven Unit Heater
HLA122081605.024
Explosionproof Fan Driven Unit Heater HLA122081605.024
14 GAUGE STEEL MATERIAL 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE EPOXY POWDER COATED PAINTED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 208 V VOLTAGE RATING 26 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 580 CFM AIR FLOW RATE 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 24 FT MOUNTING HEIGHT 8 FT TEMPERATURE RISE 27.6 DEG F HLA MODEL
  • 14 GAUGE STEEL MATERIAL
  • 22-3/8 INCH W X 20-5/8 INCH D X 17-3/4 INCH H SIZE
  • EPOXY POWDER COATED PAINTED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 208 V VOLTAGE RATING
  • 26 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17100 BTU/HR CAPACITY
  • 580 CFM AIR FLOW RATE
  • 24 V CONTROL TRANSFORMER, CONTACTOR CONTROL TYPE
  • FINNED TUBE CORE, ETHYLENE GLYCOL HEATING ELEMENT
  • 1725 RPM LUBRICATED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 24 FT
  • MOUNTING HEIGHT 8 FT
  • TEMPERATURE RISE 27.6 DEG F
  • HLA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HLA122081605.024
Product Name Explosionproof Fan Driven Unit Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details
EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details