TPI Corporation Fan Driven Unit Heater HF686TC

Description
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 20.2 AMPERE AT 208 V, 23.4 AMPERE AT 240 V CURRENT RATING 4200 W AT 208 V, 5600 W AT 240 V POWER RATING 14330 BTU/HR AT 208 V, 19107 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 75 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
Datasheet
Description
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 20.2 AMPERE AT 208 V, 23.4 AMPERE AT 240 V CURRENT RATING 4200 W AT 208 V, 5600 W AT 240 V POWER RATING 14330 BTU/HR AT 208 V, 19107 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 75 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF686TC - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF686TC
Fan Driven Unit Heater HF686TC
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 20.2 AMPERE AT 208 V, 23.4 AMPERE AT 240 V CURRENT RATING 4200 W AT 208 V, 5600 W AT 240 V POWER RATING 14330 BTU/HR AT 208 V, 19107 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 75 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
  • 13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE
  • 1 PHASE(S)
  • UL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL/FLOOR MOUNTING
  • 20.2 AMPERE AT 208 V, 23.4 AMPERE AT 240 V CURRENT RATING
  • 4200 W AT 208 V, 5600 W AT 240 V POWER RATING
  • 14330 BTU/HR AT 208 V, 19107 BTU/HR AT 240 V CAPACITY
  • 262 CFM AIR FLOW RATE
  • 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 10 FT
  • TEMPERATURE RISE 75 DEG F
  • INCLUDES 6 FT LONG CORD, MOLDED PLUG
  • 680 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF686TC
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 262 SCFM (445 m³/hr)
Heating Capacity 4.20 to 5.60 kW (14.33 to 19.11 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2040B(M)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details