TPI Corporation Fan Driven Unit Heater HF685TC

Description
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 17.4 AMPERE AT 208 V, 20 AMPERE AT 240 V CURRENT RATING 3600 W AT 208 V, 4800 W AT 240 V POWER RATING 12288 BTU/HR AT 208 V, 16384 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 58 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
Datasheet
Description
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 17.4 AMPERE AT 208 V, 20 AMPERE AT 240 V CURRENT RATING 3600 W AT 208 V, 4800 W AT 240 V POWER RATING 12288 BTU/HR AT 208 V, 16384 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 58 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF685TC - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF685TC
Fan Driven Unit Heater HF685TC
13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE 1 PHASE(S) UL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL/FLOOR MOUNTING 17.4 AMPERE AT 208 V, 20 AMPERE AT 240 V CURRENT RATING 3600 W AT 208 V, 4800 W AT 240 V POWER RATING 12288 BTU/HR AT 208 V, 16384 BTU/HR AT 240 V CAPACITY 262 CFM AIR FLOW RATE 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE FINNED TUBULAR STEEL HEATING ELEMENT AIR THROW DISTANCE 10 FT TEMPERATURE RISE 58 DEG F INCLUDES 6 FT LONG CORD, MOLDED PLUG 680 MODEL
  • 13-1/2 INCH W X 17-1/2 INCH D X 11-1/2 INCH H SIZE
  • 1 PHASE(S)
  • UL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL/FLOOR MOUNTING
  • 17.4 AMPERE AT 208 V, 20 AMPERE AT 240 V CURRENT RATING
  • 3600 W AT 208 V, 4800 W AT 240 V POWER RATING
  • 12288 BTU/HR AT 208 V, 16384 BTU/HR AT 240 V CAPACITY
  • 262 CFM AIR FLOW RATE
  • 35 TO 85 DEG F TEMPERATURE CONTROL THERMOSTAT CONTROL TYPE
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 10 FT
  • TEMPERATURE RISE 58 DEG F
  • INCLUDES 6 FT LONG CORD, MOLDED PLUG
  • 680 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF685TC
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 262 SCFM (445 m³/hr)
Heating Capacity 3.60 to 4.80 kW (12.28 to 16.38 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Self-Regulating Heat Cable - BSX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details