TPI Corporation Portable Fan Driven Heater HF5840TC

Description
1 PHASE(S) ETL (CANADA AND US) APPROVAL GARAGE OR UTILITY ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL MOUNTING 14.4/16.6 AMPERE CURRENT RATING 3000/4000 W POWER RATING BUILT-IN BI-METAL 2-POLE THERMOSTAT CONTROL TYPE 13652 BTU/HR HEATING CAPACITY STEEL TUBULAR HEATING ELEMENT 10.625 INCH W X 11 INCH D X 9.625 INCH H HOUSING SIZE MOUNTING BRACKET SIZE 2.5 INCH W X 14 INCH D X 10 INCH H PLUG CURRENT RATING 20 AMPERE THERMOSTAT TEMPERATURE RATING -50 TO 90 DEG C
Datasheet
Description
1 PHASE(S) ETL (CANADA AND US) APPROVAL GARAGE OR UTILITY ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL MOUNTING 14.4/16.6 AMPERE CURRENT RATING 3000/4000 W POWER RATING BUILT-IN BI-METAL 2-POLE THERMOSTAT CONTROL TYPE 13652 BTU/HR HEATING CAPACITY STEEL TUBULAR HEATING ELEMENT 10.625 INCH W X 11 INCH D X 9.625 INCH H HOUSING SIZE MOUNTING BRACKET SIZE 2.5 INCH W X 14 INCH D X 10 INCH H PLUG CURRENT RATING 20 AMPERE THERMOSTAT TEMPERATURE RATING -50 TO 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - HF5840TC - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
HF5840TC
Portable Fan Driven Heater HF5840TC
1 PHASE(S) ETL (CANADA AND US) APPROVAL GARAGE OR UTILITY ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL MOUNTING 14.4/16.6 AMPERE CURRENT RATING 3000/4000 W POWER RATING BUILT-IN BI-METAL 2-POLE THERMOSTAT CONTROL TYPE 13652 BTU/HR HEATING CAPACITY STEEL TUBULAR HEATING ELEMENT 10.625 INCH W X 11 INCH D X 9.625 INCH H HOUSING SIZE MOUNTING BRACKET SIZE 2.5 INCH W X 14 INCH D X 10 INCH H PLUG CURRENT RATING 20 AMPERE THERMOSTAT TEMPERATURE RATING -50 TO 90 DEG C
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • GARAGE OR UTILITY ROOM APPLICATION
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 14.4/16.6 AMPERE CURRENT RATING
  • 3000/4000 W POWER RATING
  • BUILT-IN BI-METAL 2-POLE THERMOSTAT CONTROL TYPE
  • 13652 BTU/HR HEATING CAPACITY
  • STEEL TUBULAR HEATING ELEMENT
  • 10.625 INCH W X 11 INCH D X 9.625 INCH H HOUSING SIZE
  • MOUNTING BRACKET SIZE 2.5 INCH W X 14 INCH D X 10 INCH H
  • PLUG CURRENT RATING 20 AMPERE
  • THERMOSTAT TEMPERATURE RATING -50 TO 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF5840TC
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details
Heating Elements - 2995770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.03 kW (0.1024 MBH)
View Details
4 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1025B(M)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details