TPI Corporation Fan Driven Unit Heater HF5605T

Description
HEAVY GAUGE STEEL MATERIAL 14 INCH W X 14 INCH D SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL MOUNTING 9/12/15/18 AMPERE AT 208 V, 10/14/17/21 AMPERE AT 240 V CURRENT RATING 1874/2500/3123/3750 W AT 208 V, 2500/3332/4165/5000 W AT 240 V POWER RATING 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/170 65 BTU/HR AT 240 V CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RISE 5748/38/29 DEG F AT 240 V, 43/36/29/21 DEG F AT 208 V 5600 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 14 INCH W X 14 INCH D SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL MOUNTING 9/12/15/18 AMPERE AT 208 V, 10/14/17/21 AMPERE AT 240 V CURRENT RATING 1874/2500/3123/3750 W AT 208 V, 2500/3332/4165/5000 W AT 240 V POWER RATING 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/170 65 BTU/HR AT 240 V CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RISE 5748/38/29 DEG F AT 240 V, 43/36/29/21 DEG F AT 208 V 5600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF5605T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF5605T
Fan Driven Unit Heater HF5605T
HEAVY GAUGE STEEL MATERIAL 14 INCH W X 14 INCH D SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL MOUNTING 9/12/15/18 AMPERE AT 208 V, 10/14/17/21 AMPERE AT 240 V CURRENT RATING 1874/2500/3123/3750 W AT 208 V, 2500/3332/4165/5000 W AT 240 V POWER RATING 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/170 65 BTU/HR AT 240 V CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RISE 5748/38/29 DEG F AT 240 V, 43/36/29/21 DEG F AT 208 V 5600 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 14 INCH W X 14 INCH D SIZE
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL MOUNTING
  • 9/12/15/18 AMPERE AT 208 V, 10/14/17/21 AMPERE AT 240 V CURRENT RATING
  • 1874/2500/3123/3750 W AT 208 V, 2500/3332/4165/5000 W AT 240 V POWER RATING
  • 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/17065 BTU/HR AT 240 V CAPACITY
  • 275 CFM AIR FLOW RATE
  • HYDRAULIC ACTION THERMOSTAT CONTROL TYPE
  • BLOCK FINNED STEEL HEATING ELEMENT
  • TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 16 FT
  • TEMPERATURE RISE 5748/38/29 DEG F AT 240 V, 43/36/29/21 DEG F AT 208 V
  • 5600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF5605T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 275 SCFM (467 m³/hr)
Heating Capacity 1.87 to 5.00 kW (6.39 to 17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

FIR (Far Infrared Ray) Ceramic Heater - FQFW-2300 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 937 F (503 C)
Heating Capacity 0.30 kW (1.02 MBH)
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details