TPI Corporation Wall Mount Fan Driven Heater HF4475T2RP

Description
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING 562 W AT 208 V, 750 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL EXTRUDED ALUMINUM INCLUDES WALL BOX 4400 MODEL
Datasheet
Description
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING 562 W AT 208 V, 750 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL EXTRUDED ALUMINUM INCLUDES WALL BOX 4400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF4475T2RP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF4475T2RP
Wall Mount Fan Driven Heater HF4475T2RP
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING 562 W AT 208 V, 750 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL EXTRUDED ALUMINUM INCLUDES WALL BOX 4400 MODEL
  • LOW PROFILE TYPE
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING
  • 562 W AT 208 V, 750 W AT 240 V POWER RATING
  • 70 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE
  • 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-3/4 INCH W X 8 INCH H
  • FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
  • FRAME MATERIAL EXTRUDED ALUMINUM
  • INCLUDES WALL BOX
  • 4400 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF4475T2RP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
15 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-492S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details