TPI Corporation Wall Mount Fan Driven Heater HF4375RP

Description
LOW PROFILE TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING 562 W AT 208 V, 750 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
Datasheet
Description
LOW PROFILE TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING 562 W AT 208 V, 750 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF4375RP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF4375RP
Wall Mount Fan Driven Heater HF4375RP
LOW PROFILE TYPE IVORY COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING 562 W AT 208 V, 750 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
  • LOW PROFILE TYPE
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.7 AMPERE AT 208 V, 3.1 AMPERE AT 240 V CURRENT RATING
  • 562 W AT 208 V, 750 W AT 240 V POWER RATING
  • 70 CFM AIR FLOW RATE
  • 1920 BTU/HR AT 208 V, 2560 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
  • FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 4300 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF4375RP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details
High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers