TPI Corporation Wall Mount Fan Driven Heater HF4320T2RPW

Description
LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
Datasheet
Description
LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF4320T2RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF4320T2RPW
Wall Mount Fan Driven Heater HF4320T2RPW
LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
  • LOW PROFILE TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
  • 1500 W AT 208 V, 2000 W AT 240 V POWER RATING
  • 70 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
  • FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 4300 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF4320T2RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
Sleeve (Sheath) Material Ceramic plate
View Details