TPI Corporation Fan Driven Unit Heater HF3B5190CA1

Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 187.5 AMPERE AT 208 V, 216.9 AMPERE AT 240 V CURRENT RATING 67.5 KW AT 208 V, 90 KW AT 240 V POWER RATING 230.4 BTU/HR AT 208 V, 307.1 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 61/46 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 187.5 AMPERE AT 208 V, 216.9 AMPERE AT 240 V CURRENT RATING 67.5 KW AT 208 V, 90 KW AT 240 V POWER RATING 230.4 BTU/HR AT 208 V, 307.1 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 61/46 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B5190CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B5190CA1
Fan Driven Unit Heater HF3B5190CA1
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 187.5 AMPERE AT 208 V, 216.9 AMPERE AT 240 V CURRENT RATING 67.5 KW AT 208 V, 90 KW AT 240 V POWER RATING 230.4 BTU/HR AT 208 V, 307.1 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 61/46 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 187.5 AMPERE AT 208 V, 216.9 AMPERE AT 240 V CURRENT RATING
  • 67.5 KW AT 208 V, 90 KW AT 240 V POWER RATING
  • 230.4 BTU/HR AT 208 V, 307.1 BTU/HR AT 240 V CAPACITY
  • 5000 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 65 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
  • TEMPERATURE RISE 61/46 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B5190CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Heating Capacity 67.50 to 90.00 kW (230 to 307 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1000 F (538 C)
Watt Density 40 W/in²
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Heavy-Duty Convection Heater - BX - Thermon, Inc
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Stainless Steel
Applications Industrial
View Details