TPI Corporation Fan Driven Unit Heater HF3B5160CA1

Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 125 AMPERE AT 208 V, 1446.6 AMPERE AT 240 V CURRENT RATING 45 KW AT 208 V, 60 KW AT 240 V POWER RATING 153.6 BTU/HR AT 208 V, 204.7 BTU/HR AT 240 V CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60/45 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 125 AMPERE AT 208 V, 1446.6 AMPERE AT 240 V CURRENT RATING 45 KW AT 208 V, 60 KW AT 240 V POWER RATING 153.6 BTU/HR AT 208 V, 204.7 BTU/HR AT 240 V CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60/45 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B5160CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B5160CA1
Fan Driven Unit Heater HF3B5160CA1
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 125 AMPERE AT 208 V, 1446.6 AMPERE AT 240 V CURRENT RATING 45 KW AT 208 V, 60 KW AT 240 V POWER RATING 153.6 BTU/HR AT 208 V, 204.7 BTU/HR AT 240 V CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60/45 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 125 AMPERE AT 208 V, 1446.6 AMPERE AT 240 V CURRENT RATING
  • 45 KW AT 208 V, 60 KW AT 240 V POWER RATING
  • 153.6 BTU/HR AT 208 V, 204.7 BTU/HR AT 240 V CAPACITY
  • 3400 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
  • TEMPERATURE RISE 60/45 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B5160CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Heating Capacity 45.00 to 60.00 kW (154 to 205 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details