TPI Corporation Fan Driven Unit Heater HF3B5150CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 104.3 AMPERE AT 208 V, 120.5 AMPERE AT 240 V CURRENT RATING 37.5 KW AT 208 V, 50 KW AT 240 V POWER RATING 128 BTU/HR AT 208 V, 170.6 BTU/HR AT 240 V CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 104.3 AMPERE AT 208 V, 120.5 AMPERE AT 240 V CURRENT RATING 37.5 KW AT 208 V, 50 KW AT 240 V POWER RATING 128 BTU/HR AT 208 V, 170.6 BTU/HR AT 240 V CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B5150CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B5150CA1L
Fan Driven Unit Heater HF3B5150CA1L
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 104.3 AMPERE AT 208 V, 120.5 AMPERE AT 240 V CURRENT RATING 37.5 KW AT 208 V, 50 KW AT 240 V POWER RATING 128 BTU/HR AT 208 V, 170.6 BTU/HR AT 240 V CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 104.3 AMPERE AT 208 V, 120.5 AMPERE AT 240 V CURRENT RATING
  • 37.5 KW AT 208 V, 50 KW AT 240 V POWER RATING
  • 128 BTU/HR AT 208 V, 170.6 BTU/HR AT 240 V CAPACITY
  • 3100/2800 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL
  • TEMPERATURE RISE 51/56 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B5150CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3100 SCFM (5270 m³/hr)
Heating Capacity 37.50 to 50.00 kW (128 to 171 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Ceramic Fiber Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1100 to 1200 F (593 to 649 C)
Applications Annealing or Heat Treating; Curing or Tempering
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details