TPI Corporation Fan Driven Unit Heater HF3B5130CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 62.5 AMPERE AT 208 V, 72.3 AMPERE AT 240 V CURRENT RATING 22.5 KW AT 208 V, 30 KW AT 240 V POWER RATING 76.8 BTU/HR AT 208 V, 102.4 BTU/HR AT 240 V CAPACITY 2000/1800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 12 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 47/53 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 62.5 AMPERE AT 208 V, 72.3 AMPERE AT 240 V CURRENT RATING 22.5 KW AT 208 V, 30 KW AT 240 V POWER RATING 76.8 BTU/HR AT 208 V, 102.4 BTU/HR AT 240 V CAPACITY 2000/1800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 12 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 47/53 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B5130CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B5130CA1L
Fan Driven Unit Heater HF3B5130CA1L
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 62.5 AMPERE AT 208 V, 72.3 AMPERE AT 240 V CURRENT RATING 22.5 KW AT 208 V, 30 KW AT 240 V POWER RATING 76.8 BTU/HR AT 208 V, 102.4 BTU/HR AT 240 V CAPACITY 2000/1800 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 40 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 12 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 47/53 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 62.5 AMPERE AT 208 V, 72.3 AMPERE AT 240 V CURRENT RATING
  • 22.5 KW AT 208 V, 30 KW AT 240 V POWER RATING
  • 76.8 BTU/HR AT 208 V, 102.4 BTU/HR AT 240 V CAPACITY
  • 2000/1800 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 40 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 12 FT HORIZONTAL, 20 FT VERTICAL
  • TEMPERATURE RISE 47/53 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B5130CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 2000 SCFM (3400 m³/hr)
Heating Capacity 22.50 to 30.00 kW (76.77 to 102 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSF 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Heating Capacity 0.09 to 0.26 kW (0.3071 to 0.8871 MBH)
View Details