TPI Corporation Fan Driven Unit Heater HF3B5115CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 31.3 AMPERE AT 208 V, 36.1 AMPERE AT 240 V CURRENT RATING 11.2 KW AT 208 V, 15 KW AT 240 V POWER RATING 38.4 BTU/HR AT 208 V, 51.2 BTU/HR AT 240 V CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 43 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 31.3 AMPERE AT 208 V, 36.1 AMPERE AT 240 V CURRENT RATING 11.2 KW AT 208 V, 15 KW AT 240 V POWER RATING 38.4 BTU/HR AT 208 V, 51.2 BTU/HR AT 240 V CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 43 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B5115CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B5115CA1L
Fan Driven Unit Heater HF3B5115CA1L
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208/240 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 31.3 AMPERE AT 208 V, 36.1 AMPERE AT 240 V CURRENT RATING 11.2 KW AT 208 V, 15 KW AT 240 V POWER RATING 38.4 BTU/HR AT 208 V, 51.2 BTU/HR AT 240 V CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 43 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 31.3 AMPERE AT 208 V, 36.1 AMPERE AT 240 V CURRENT RATING
  • 11.2 KW AT 208 V, 15 KW AT 240 V POWER RATING
  • 38.4 BTU/HR AT 208 V, 51.2 BTU/HR AT 240 V CAPACITY
  • 1100 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 32 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL
  • TEMPERATURE RISE 43 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B5115CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1100 SCFM (1870 m³/hr)
Heating Capacity 11.20 to 15.00 kW (38.21 to 51.18 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 250/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
?Metal Triple-Tube Style Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 18.00 kW (10.24 to 61.41 MBH)
View Details