TPI Corporation Fan Driven Unit Heater HF3B51100CA1

Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 208.3 AMPERE AT 208 V, 241 AMPERE AT 240 V CURRENT RATING 75 KW AT 208 V, 100 KW AT 240 V POWER RATING 256 BTU/HR AT 208 V, 341.3 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 68/51 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 208.3 AMPERE AT 208 V, 241 AMPERE AT 240 V CURRENT RATING 75 KW AT 208 V, 100 KW AT 240 V POWER RATING 256 BTU/HR AT 208 V, 341.3 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 68/51 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - HF3B51100CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
HF3B51100CA1
Fan Driven Unit Heater HF3B51100CA1
HEAVY GAUGE STEEL MATERIAL 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 208.3 AMPERE AT 208 V, 241 AMPERE AT 240 V CURRENT RATING 75 KW AT 208 V, 100 KW AT 240 V POWER RATING 256 BTU/HR AT 208 V, 341.3 BTU/HR AT 240 V CAPACITY 5000 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 65 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL TEMPERATURE RISE 68/51 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 37-5/8 INCH W X 18-1/2 INCH D X 39-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 208.3 AMPERE AT 208 V, 241 AMPERE AT 240 V CURRENT RATING
  • 75 KW AT 208 V, 100 KW AT 240 V POWER RATING
  • 256 BTU/HR AT 208 V, 341.3 BTU/HR AT 240 V CAPACITY
  • 5000 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 65 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 22 FT HORIZONTAL, 40 FT VERTICAL
  • TEMPERATURE RISE 68/51 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3B51100CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Heating Capacity 75.00 to 100.00 kW (256 to 341 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120M(B)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details