TPI Corporation Ceiling Mount Fan Driven Heater HF3384DRP

Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 7.2/8.3 AMPERE CURRENT RATING 1500/2000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 5120/6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet
Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 7.2/8.3 AMPERE CURRENT RATING 1500/2000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 5120/6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - HF3384DRP - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
HF3384DRP
Ceiling Mount Fan Driven Heater HF3384DRP
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 7.2/8.3 AMPERE CURRENT RATING 1500/2000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 5120/6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
  • COMMERCIAL TYPE
  • 18 GAUGE STEEL (GRILL) MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • RECESSED/SURFACE/T BAR MOUNTING
  • 7.2/8.3 AMPERE CURRENT RATING
  • 1500/2000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 5120/6826 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • 3380 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3384DRP
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 175 SCFM (297 m³/hr)
Heating Capacity 1.50 to 2.00 kW (5.12 to 6.82 MBH)
Unlock Full Specs
to access all available technical data