TPI Corporation Wall Mount Fan Driven Heater HF3325TDRP

Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 10.8 AMPERE AT 208 V, 12.5 AMPERE AT 240 V CURRENT RATING 2250 W AT 208 V, 3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 7763 BTU/HR AT 208 V, 10350 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 10.8 AMPERE AT 208 V, 12.5 AMPERE AT 240 V CURRENT RATING 2250 W AT 208 V, 3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 7763 BTU/HR AT 208 V, 10350 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF3325TDRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF3325TDRP
Wall Mount Fan Driven Heater HF3325TDRP
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 10.8 AMPERE AT 208 V, 12.5 AMPERE AT 240 V CURRENT RATING 2250 W AT 208 V, 3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 7763 BTU/HR AT 208 V, 10350 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
  • 18 GAUGE STEEL MATERIAL
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 10.8 AMPERE AT 208 V, 12.5 AMPERE AT 240 V CURRENT RATING
  • 2250 W AT 208 V, 3000 W AT 240 V POWER RATING
  • 175 CFM AIR FLOW RATE
  • 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 7763 BTU/HR AT 208 V, 10350 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED TUBULAR STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H
  • GRILL MATERIAL 18 GAUGE POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3320 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3325TDRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EASYHEAT Induction Heater - 7590 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 9.00 kW (30.71 MBH)
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details