TPI Corporation Wall Mount Fan Driven Heater HF3316TRP

Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2/8.3 AMPERE AT 208 V, 14.4/16.8 AMPERE AT 240 V CURRENT RATING 1500/2000 W AT 208 V, 3000/4000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 6826 BTU/HR AT 208 V, 13648 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2/8.3 AMPERE AT 208 V, 14.4/16.8 AMPERE AT 240 V CURRENT RATING 1500/2000 W AT 208 V, 3000/4000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 6826 BTU/HR AT 208 V, 13648 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF3316TRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF3316TRP
Wall Mount Fan Driven Heater HF3316TRP
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2/8.3 AMPERE AT 208 V, 14.4/16.8 AMPERE AT 240 V CURRENT RATING 1500/2000 W AT 208 V, 3000/4000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 6826 BTU/HR AT 208 V, 13648 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2/8.3 AMPERE AT 208 V, 14.4/16.8 AMPERE AT 240 V CURRENT RATING
  • 1500/2000 W AT 208 V, 3000/4000 W AT 240 V POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR AT 208 V, 13648 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3316TRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2709910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.05 kW (0.1706 MBH)
AC Voltage Required 120 to 240 volts
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2050B-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.55 kW (1.88 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details