TPI Corporation Wall Mount Fan Driven Heater HF3315TSRPW

Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF3315TSRPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF3315TSRPW
Wall Mount Fan Driven Heater HF3315TSRPW
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.4/6.2 AMPERE AT 208 V, 10.8/12.5 AMPERE AT 240 V CURRENT RATING
  • 1125/1500 W AT 208 V, 2250/3000 W AT 240 V POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 5120 BTU/HR AT 208 V, 10240 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES SUMMER FAN SWITCH
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3315TSRPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details