TPI CorporationWall Mount Fan Driven HeaterHF3220T2RPW
Description
MID SIZE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
1500 W AT 208 V, 2000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE
5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 9-25/32 INCH W X 13 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
3200 MODEL
TPI Corporation
Done
Datasheet
Description
MID SIZE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
1500 W AT 208 V, 2000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE
5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 9-25/32 INCH W X 13 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
3200 MODEL
MID SIZE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
1500 W AT 208 V, 2000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE
5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 9-25/32 INCH W X 13 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
3200 MODEL
MID SIZE TYPE
WHITE COLOR
ETL (CANADA AND US) APPROVAL
208/240 V VOLTAGE RATING
WALL MOUNTING
7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
1500 W AT 208 V, 2000 W AT 240 V POWER RATING
70 CFM AIR FLOW RATE
40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE
5120 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE