TPI Corporation Wall Mount Fan Driven Heater HF3215T2RPW

Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING 1125 W AT 208 V, 1500 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE 3840 BTU/HR AT 208 V, 5120 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet
Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING 1125 W AT 208 V, 1500 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE 3840 BTU/HR AT 208 V, 5120 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF3215T2RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF3215T2RPW
Wall Mount Fan Driven Heater HF3215T2RPW
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING 1125 W AT 208 V, 1500 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE 3840 BTU/HR AT 208 V, 5120 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
  • MID SIZE TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.4 AMPERE AT 208 V, 6.3 AMPERE AT 240 V CURRENT RATING
  • 1125 W AT 208 V, 1500 W AT 240 V POWER RATING
  • 70 CFM AIR FLOW RATE
  • 40 TO 100 DEG F BUILT-IN POSITIVE OFF 2-POLE THERMOSTAT CONTROL TYPE
  • 3840 BTU/HR AT 208 V, 5120 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 3200 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3215T2RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2200M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details