TPI Corporation Wall Mount Fan Driven Heater HF3210RPW

Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING 750 W AT 208 V, 1000 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet
Description
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING 750 W AT 208 V, 1000 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - HF3210RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
HF3210RPW
Wall Mount Fan Driven Heater HF3210RPW
MID SIZE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING 750 W AT 208 V, 1000 W AT 240 V POWER RATING 70 CFM AIR FLOW RATE 2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 9-25/32 INCH W X 13 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 3200 MODEL
  • MID SIZE TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING
  • 750 W AT 208 V, 1000 W AT 240 V POWER RATING
  • 70 CFM AIR FLOW RATE
  • 2560 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 9-25/32 INCH W X 13 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 3200 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number HF3210RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Mica Insulated Strip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 900 to 1200 F (482 to 649 C)
Heating Capacity 0.75 to 1.75 kW (2.56 to 5.97 MBH)
View Details