TPI Corporation Fans HDHR60WR

Description
DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 6 YEAR LIMITED WARRANTY 3 BLADE(S) APPLICABLE STANDARD UL SIZE 60 INCH AIR FLOW RATE 47000 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 0.8 AMPERE APPLICATION WATER AND DUST RESISTANT DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Datasheet
Description
DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 6 YEAR LIMITED WARRANTY 3 BLADE(S) APPLICABLE STANDARD UL SIZE 60 INCH AIR FLOW RATE 47000 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 0.8 AMPERE APPLICATION WATER AND DUST RESISTANT DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - HDHR60WR - TPI Corporation
Gray, TN, USA
DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE WHITE EPOXY FINISH 30 INCH CORD LENGTH METAL BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 6 YEAR LIMITED WARRANTY 3 BLADE(S) APPLICABLE STANDARD UL SIZE 60 INCH AIR FLOW RATE 47000 CFM SPEED RATING 320 RPM ELECTRICAL RATING 120 V 1-PHASE AT 0.8 AMPERE APPLICATION WATER AND DUST RESISTANT DOWN ROD SIZE 24 INCH HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
  • DOWN DRAFT, CEILING MOUNT, HEAVY DUTY TYPE
  • WHITE EPOXY FINISH
  • 30 INCH CORD LENGTH
  • METAL BLADE MATERIAL
  • WHITE COLOR FAMILY
  • WHITE MANUFACTURERS COLOR NAME
  • 6 YEAR LIMITED WARRANTY
  • 3 BLADE(S)
  • APPLICABLE STANDARD UL
  • SIZE 60 INCH
  • AIR FLOW RATE 47000 CFM
  • SPEED RATING 320 RPM
  • ELECTRICAL RATING 120 V 1-PHASE AT 0.8 AMPERE
  • APPLICATION WATER AND DUST RESISTANT
  • DOWN ROD SIZE 24 INCH
  • HOOK TYPE 3/8 INCH DIAMETER STEEL J-HOOK
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDHR60WR
Product Name Fans
Material of Construction Metal
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details