TPI Corporation Air Circulator HDH30JR

Description
33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 9850 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR YELLOW CURRENT RATING 3.5 AMPERE GUARD MATERIAL COATED STEEL HDH MODEL
Datasheet
Description
33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 9850 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR YELLOW CURRENT RATING 3.5 AMPERE GUARD MATERIAL COATED STEEL HDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - HDH30JR - TPI Corporation
Gray, TN, USA
Air Circulator
HDH30JR
Air Circulator HDH30JR
33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 9850 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR YELLOW CURRENT RATING 3.5 AMPERE GUARD MATERIAL COATED STEEL HDH MODEL
  • 33.5 INCH DIA X 14.5 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • 1100 RPM SPEED RATING
  • 9850 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • COLOR YELLOW
  • CURRENT RATING 3.5 AMPERE
  • GUARD MATERIAL COATED STEEL
  • HDH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDH30JR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details