TPI Corporation Air Circulator HDH30GJR

Description
33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 8600 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY CURRENT RATING 3.5 AMPERE GUARD MATERIAL COATED STEEL HDH MODEL
Datasheet
Description
33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 8600 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY CURRENT RATING 3.5 AMPERE GUARD MATERIAL COATED STEEL HDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - HDH30GJR - TPI Corporation
Gray, TN, USA
Air Circulator
HDH30GJR
Air Circulator HDH30GJR
33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 8600 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR GRAY CURRENT RATING 3.5 AMPERE GUARD MATERIAL COATED STEEL HDH MODEL
  • 33.5 INCH DIA X 14.5 INCH D SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 120 V VOLTAGE RATING
  • STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • 1100 RPM SPEED RATING
  • 8600 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 30 INCH BLADE SIZE
  • COLOR GRAY
  • CURRENT RATING 3.5 AMPERE
  • GUARD MATERIAL COATED STEEL
  • HDH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDH30GJR
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
High Pressure Gas Booster - Series GM-HP - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details