TPI Corporation Air Circulator HDH24

Description
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 8600/6500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 24 INCH BLADE SIZE CURRENT RATING 3.5 AMPERE
Datasheet
Description
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 8600/6500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 24 INCH BLADE SIZE CURRENT RATING 3.5 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Circulator - HDH24 - TPI Corporation
Gray, TN, USA
Air Circulator
HDH24
Air Circulator HDH24
1 PHASE(S) UL APPROVAL HEAVY DUTY APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING STEEL HOUSING MATERIAL 8600/6500 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 24 INCH BLADE SIZE CURRENT RATING 3.5 AMPERE
  • 1 PHASE(S)
  • UL APPROVAL
  • HEAVY DUTY APPLICATION
  • 120 V VOLTAGE RATING
  • ALUMINUM BLADE MATERIAL
  • 1/2 HP POWER RATING
  • STEEL HOUSING MATERIAL
  • 8600/6500 CFM AIR FLOW RATE
  • 2-SPEED MOTOR DRIVE TYPE
  • 24 INCH BLADE SIZE
  • CURRENT RATING 3.5 AMPERE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number HDH24
Product Name Air Circulator
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Turbo Blowers - VFT72-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details