TPI Corporation Wall Mount Convection Heater H8803100

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 36 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 4.167 AMPERE CURRENT RATING 1000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 36 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 4.167 AMPERE CURRENT RATING 1000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - H8803100 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
H8803100
Wall Mount Convection Heater H8803100
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 36 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 4.167 AMPERE CURRENT RATING 1000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 3413 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 36 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.167 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H8803100
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Explosion-Proof Electric Air Heater - FX6-SD - Thermon, Inc
Specs
Heater Type Explosion-proof Heater; Air Heater
Sleeve (Sheath) Material Stainless Steel
Phase Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details