TPI Corporation Portable Fan Driven Heater H474TMC

Description
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING 8/16 AMPERE CURRENT RATING 1920/3840 W POWER RATING THERMOSTAT CONTROL TYPE 13106 BTU/HR HEATING CAPACITY 16 INCH W X 8-1/2 INCH D X 16 INCH H HOUSING SIZE PLUG CONFIGURATION 20 AMPERE NEMA #6-20P 474 MODEL
Datasheet
Description
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING 8/16 AMPERE CURRENT RATING 1920/3840 W POWER RATING THERMOSTAT CONTROL TYPE 13106 BTU/HR HEATING CAPACITY 16 INCH W X 8-1/2 INCH D X 16 INCH H HOUSING SIZE PLUG CONFIGURATION 20 AMPERE NEMA #6-20P 474 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - H474TMC - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
H474TMC
Portable Fan Driven Heater H474TMC
6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING 8/16 AMPERE CURRENT RATING 1920/3840 W POWER RATING THERMOSTAT CONTROL TYPE 13106 BTU/HR HEATING CAPACITY 16 INCH W X 8-1/2 INCH D X 16 INCH H HOUSING SIZE PLUG CONFIGURATION 20 AMPERE NEMA #6-20P 474 MODEL
  • 6 FT CORD WITH 3 CONDUCTOR CONNECTION TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • 8/16 AMPERE CURRENT RATING
  • 1920/3840 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 13106 BTU/HR HEATING CAPACITY
  • 16 INCH W X 8-1/2 INCH D X 16 INCH H HOUSING SIZE
  • PLUG CONFIGURATION 20 AMPERE NEMA #6-20P
  • 474 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H474TMC
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Electric Radiant Heater -  - Gaumer Process
Specs
Heater Type Radiant Heater
Sleeve (Sheath) Material Alloy
Applications Curing or Tempering; Drying; Sterilizing
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details