TPI Corporation Fan Driven Unit Heater H3H5510T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 24.1 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 24.1 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H3H5510T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H3H5510T
Fan Driven Unit Heater H3H5510T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 24.1 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 14 INCH W X 21.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 24.1 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 34130 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 28 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 45 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3H5510T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 10.00 kW (34.12 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Induction Heater - 10/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details