TPI Corporation Baseboard Convection Heater H391260

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING 938 W AT 208 V, 1250 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 3201 BTU/HR AT 208 V, 4265 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING 938 W AT 208 V, 1250 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 3201 BTU/HR AT 208 V, 4265 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H391260 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H391260
Baseboard Convection Heater H391260
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING 938 W AT 208 V, 1250 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 3201 BTU/HR AT 208 V, 4265 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 60 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING
  • 938 W AT 208 V, 1250 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 3201 BTU/HR AT 208 V, 4265 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H391260
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details