TPI Corporation Baseboard Convection Heater H391048

Description
HEAVY DUTY TYPE 12 GAUGE ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 48 INCH 8.5 INCH ETL (US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/208 V VOLTAGE RATING 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING 1000 W AT 240 V, 750 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3413 BTU/HR AT 240 V, 2560 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT WIDTH 3 INCH WARRANTY 1 YEAR LIMITED SERIES 3900 MODEL
Datasheet
Description
HEAVY DUTY TYPE 12 GAUGE ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 48 INCH 8.5 INCH ETL (US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/208 V VOLTAGE RATING 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING 1000 W AT 240 V, 750 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3413 BTU/HR AT 240 V, 2560 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT WIDTH 3 INCH WARRANTY 1 YEAR LIMITED SERIES 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H391048 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H391048
Baseboard Convection Heater H391048
HEAVY DUTY TYPE 12 GAUGE ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 48 INCH 8.5 INCH ETL (US) APPROVAL HIGH ALTITUDE AREA APPLICATION 240/208 V VOLTAGE RATING 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING 1000 W AT 240 V, 750 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3413 BTU/HR AT 240 V, 2560 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT WIDTH 3 INCH WARRANTY 1 YEAR LIMITED SERIES 3900 MODEL
  • HEAVY DUTY TYPE
  • 12 GAUGE ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 48 INCH
  • 8.5 INCH
  • ETL (US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 240/208 V VOLTAGE RATING
  • 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING
  • 1000 W AT 240 V, 750 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR AT 240 V, 2560 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • WIDTH 3 INCH
  • WARRANTY 1 YEAR LIMITED
  • SERIES 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H391048
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Tubular Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1000 F (538 C)
Watt Density 40 W/in²
View Details