TPI Corporation Baseboard Convection Heater H390636

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 36 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING 450 W AT 208 V, 600 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 1536 BTU/HR AT 208 V, 2048 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 36 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING 450 W AT 208 V, 600 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 1536 BTU/HR AT 208 V, 2048 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H390636 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H390636
Baseboard Convection Heater H390636
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 36 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING 450 W AT 208 V, 600 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 1536 BTU/HR AT 208 V, 2048 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 36 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING
  • 450 W AT 208 V, 600 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 1536 BTU/HR AT 208 V, 2048 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H390636
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Hi-Density 1/8
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
View Details