TPI Corporation Baseboard Convection Heater H3725120

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 120 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING 1875 W AT 208 V, 2500 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 120 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING 1875 W AT 208 V, 2500 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H3725120 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H3725120
Baseboard Convection Heater H3725120
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 120 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING 1875 W AT 208 V, 2500 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 120 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING
  • 1875 W AT 208 V, 2500 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3725120
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details