TPI Corporation Baseboard Convection Heater H3720096B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H3720096B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H3720096B
Baseboard Convection Heater H3720096B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
  • 1500 W AT 208 V, 2000 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3720096B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 130 - 13095.3-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details