TPI Corporation Baseboard Convection Heater H3720096

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H3720096 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H3720096
Baseboard Convection Heater H3720096
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
  • 1500 W AT 208 V, 2000 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3720096
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Fin PTC Heating Elements - F125661515220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.80 kW (6.14 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details