TPI Corporation Baseboard Convection Heater H3717084B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H3717084B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H3717084B
Baseboard Convection Heater H3717084B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 84 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 84 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING
  • 1313 W AT 208 V, 1750 W AT 240 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3717084B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 20/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details
Immersion Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Water Heaters; Cartridge Heater
Sleeve (Sheath) Material Incoloy®
AC Voltage Required 120 to 480 volts
View Details