TPI Corporation Wall Mount Fan Driven Heater H3424T

Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 16.7 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
Datasheet
Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 16.7 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - H3424T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
H3424T
Wall Mount Fan Driven Heater H3424T
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING WALL MOUNTING 16.7 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
  • HEAVY DUTY TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • WALL MOUNTING
  • 16.7 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 13652 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
  • GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
  • FRAME MATERIAL EXTRUDED ALUMINUM
  • THICKNESS 16 GAUGE
  • 3420 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3424T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
11 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2120M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Special Immersion Cartridge Heater - WB Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 1.50 to 7.00 kW (5.12 to 23.88 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details