TPI CorporationWall Mount Fan Driven HeaterH3317T2SRPW
Description
HEAVY GAUGE STEEL MATERIAL
WHITE COLOR
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
20 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
INCLUDES SUMMER FAN SWITCH
3310 MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
WHITE COLOR
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
20 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
INCLUDES SUMMER FAN SWITCH
3310 MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE COLOR
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
20 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
INCLUDES SUMMER FAN SWITCH
3310 MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE COLOR
ETL (CANADA AND US) APPROVAL
240 V VOLTAGE RATING
WALL MOUNTING
20 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE