TPI Corporation Wall Mount Fan Driven Heater H3052T2DWB

Description
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 750/1000 W AT 208 V, 1500/2000 W AT 240 V POWER RATING 100 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
Datasheet
Description
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 750/1000 W AT 208 V, 1500/2000 W AT 240 V POWER RATING 100 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - H3052T2DWB - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
H3052T2DWB
Wall Mount Fan Driven Heater H3052T2DWB
MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL/CEILING MOUNTING 8.3 AMPERE CURRENT RATING 750/1000 W AT 208 V, 1500/2000 W AT 240 V POWER RATING 100 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 10 INCH W X 13-1/8 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM 3000 MODEL
  • MID SIZE TYPE
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL/CEILING MOUNTING
  • 8.3 AMPERE CURRENT RATING
  • 750/1000 W AT 208 V, 1500/2000 W AT 240 V POWER RATING
  • 100 CFM AIR FLOW RATE
  • 40 TO 100 DEG F BUILT-IN TEMPER PROOF 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 10 INCH W X 13-1/8 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H3052T2DWB
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
2 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2020M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details