TPI Corporation Baseboard Convection Heater H2925120SW

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 120 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE AT 240 V, 9 AMPERE AT 208 V CURRENT RATING 2500 W AT 240 V, 1875 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 8532 BTU/HR AT 240 V, 6375 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 120 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE AT 240 V, 9 AMPERE AT 208 V CURRENT RATING 2500 W AT 240 V, 1875 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 8532 BTU/HR AT 240 V, 6375 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2925120SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2925120SW
Baseboard Convection Heater H2925120SW
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 120 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 10.4 AMPERE AT 240 V, 9 AMPERE AT 208 V CURRENT RATING 2500 W AT 240 V, 1875 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 8532 BTU/HR AT 240 V, 6375 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • PAINTED FINISH
  • WHITE COLOR
  • 120 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 240/208 V VOLTAGE RATING
  • WALL MOUNTING
  • 10.4 AMPERE AT 240 V, 9 AMPERE AT 208 V CURRENT RATING
  • 2500 W AT 240 V, 1875 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 8532 BTU/HR AT 240 V, 6375 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT
  • WIDTH 2-1/2 INCH
  • SERIES 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2925120SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Self-Regulating Heating Cable - KSX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 250 F (-60 to 121 C)
Sleeve (Sheath) Material Teflon®
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details