TPI Corporation Baseboard Convection Heater H2925120 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING 1875 W AT 208 V, 2500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING 1875 W AT 208 V, 2500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2925120 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2925120 HAW
Baseboard Convection Heater H2925120 HAW
SLIM CONTOURED TYPE WHITE COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING 1875 W AT 208 V, 2500 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 120 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 9 AMPERE AT 208 V, 10.4 AMPERE AT 240 V CURRENT RATING
  • 1875 W AT 208 V, 2500 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 6375 BTU/HR AT 208 V, 8532 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2925120 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
Enclosure Heaters - 2709914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.15 kW (0.5118 MBH)
AC Voltage Required 120 to 240 volts
View Details
PTC Air Heaters – MSH Type - MSH(W)-2110M-106S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.25 kW (4.26 MBH)
AC Voltage Required 220 volts
View Details