TPI Corporation Baseboard Convection Heater H2920096SW

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 96 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE AT 240 V, 7.2 AMPERE AT 208 V CURRENT RATING 2000 W AT 240 V, 1500 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6826 BTU/HR AT 240 V, 5100 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 96 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE AT 240 V, 7.2 AMPERE AT 208 V CURRENT RATING 2000 W AT 240 V, 1500 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6826 BTU/HR AT 240 V, 5100 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2920096SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2920096SW
Baseboard Convection Heater H2920096SW
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 96 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 8.3 AMPERE AT 240 V, 7.2 AMPERE AT 208 V CURRENT RATING 2000 W AT 240 V, 1500 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6826 BTU/HR AT 240 V, 5100 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • PAINTED FINISH
  • WHITE COLOR
  • 96 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 240/208 V VOLTAGE RATING
  • WALL MOUNTING
  • 8.3 AMPERE AT 240 V, 7.2 AMPERE AT 208 V CURRENT RATING
  • 2000 W AT 240 V, 1500 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR AT 240 V, 5100 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT
  • WIDTH 2-1/2 INCH
  • SERIES 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2920096SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1040M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
Insulation Options Ceramic
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details