TPI Corporation Baseboard Convection Heater H2920096C

Description
SLIM CONTOURED TYPE IVORY COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2920096C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2920096C
Baseboard Convection Heater H2920096C
SLIM CONTOURED TYPE IVORY COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 96 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
  • 1500 W AT 208 V, 2000 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2920096C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 125/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 125.00 kW (426 MBH)
View Details
Silicone Rubber Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 392 to 500 F (200 to 260 C)
View Details