TPI Corporation Baseboard Convection Heater H2920096 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2920096 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2920096 HAW
Baseboard Convection Heater H2920096 HAW
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING 1500 W AT 208 V, 2000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 96 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE AT 208 V, 8.3 AMPERE AT 240 V CURRENT RATING
  • 1500 W AT 208 V, 2000 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 208 V, 6826 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2920096 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Foil Heaters - FH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Insulated wire element inside an aluminum foil covering.
Maximum Operating (Sheath) Temperature 300 F (149 C)
Heating Capacity 6480.00 kW (22108 MBH)
View Details