TPI Corporation Baseboard Convection Heater H2917084SW

Description
SLIM CONTOURED TYPE WHITE COLOR 84 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 84 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2917084SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2917084SW
Baseboard Convection Heater H2917084SW
SLIM CONTOURED TYPE WHITE COLOR 84 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 84 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING
  • 1313 W AT 208 V, 1750 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2917084SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01622.0-03 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 329 F (165 C)
Heating Capacity 0.01 kW (0.0171 MBH)
View Details
2 suppliers
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 375/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Maxistrip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 650 F (343 C)
Heating Capacity 0.13 to 1.08 kW (0.4435 to 3.68 MBH)
View Details