TPI Corporation Baseboard Convection Heater H2917084S

Description
SLIM CONTOURED TYPE IVORY COLOR 84 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 84 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2917084S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2917084S
Baseboard Convection Heater H2917084S
SLIM CONTOURED TYPE IVORY COLOR 84 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING 1313 W AT 208 V, 1750 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 84 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE AT 208 V, 7.3 AMPERE AT 240 V CURRENT RATING
  • 1313 W AT 208 V, 1750 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 4464 BTU/HR AT 208 V, 5950 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2917084S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 3604015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.01 kW (0.0273 MBH)
View Details
Enclosure Heater with Fan - CSF 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2100M-106S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.15 kW (3.92 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details